EN
  • EN
  • DE

SY10EL12ZG

Part No SY10EL12ZG
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 8SOIC / Buffer, Non-Inverting 1 Element 1 Bit per Element Complementary Output 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Complementary
Voltage - Supply -4.75V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL12
Other Names 1611-SY10EL12ZG,SY10EL12ZG,1611-SY10EL12ZG,1611-SY10EL12ZGINACTIVE,576-2504
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260224-SY10EL12ZG
Ultra Librarian 3D Model Ultra Librarian SY10EL12ZG CAD Model

Description

Microchip Technology's SY10EL12ZG: High-Speed Differential Receiver

The SY10EL12ZG from Microchip Technology is a cutting-edge differential receiver that is part of their high-performance ECL product family. Designed to operate at exceptionally high speeds, this device is an ideal solution for applications requiring fast signal processing and precise timing. Its differential design allows for improved noise immunity and signal integrity, making it a robust choice for demanding environments.

Key Features

  • High-Speed Performance: The SY10EL12ZG is capable of handling very high data rates, making it suitable for high-speed communication protocols and data transfer applications.
  • Differential Inputs: With differential PECL inputs, the device is designed to minimize signal degradation caused by environmental noise, thus ensuring reliable operation even in electrically noisy conditions.
  • Power Supply: The receiver operates from a -4.2V to -5.5V power supply, providing the necessary power for high-speed operations without compromising on energy efficiency.
  • Temperature Range: It is designed to work across a wide temperature range, ensuring consistent performance in various operating conditions.
  • Output Options: The SY10EL12ZG offers complementary outputs, which can be utilized for additional interfacing flexibility and signal redundancy.

Applications

The SY10EL12ZG is particularly well-suited for applications that demand high-speed data transmission and precise timing, such as:

  • Telecommunications equipment
  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Pulse and clock distribution networks

With its robust design and high-speed capabilities, the SY10EL12ZG is a versatile component that enhances the performance of a wide array of electronic systems. Microchip Technology's commitment to quality ensures that this differential receiver meets the stringent requirements of modern electronic applications, delivering both speed and reliability to your projects.

Product Packaging and Availability

The SY10EL12ZG is available in a compact surface-mount package, allowing for efficient use of board space in dense circuit designs. For detailed product specifications, availability, and ordering information, please refer to the Microchip Technology official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess