EN
  • EN
  • DE

SY10E457JZ-TR

Part No SY10E457JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 3 X 2:1 28PLCC / Multiplexer 3 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E457
Other Names SY10E457JZ TR,SY10E457JZ TR,SY10E457JZTR,SY10E457JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256989-SY10E457JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY10E457JZ-TR CAD Model

Description

Product Overview: SY10E457JZ-TR by Microchip Technology

The SY10E457JZ-TR is a high-performance, integrated circuit brought to you by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive range of solutions designed to meet the demanding requirements of high-speed communication and computing systems.

Key Features:

  • High-Speed Operation: The SY10E457JZ-TR is engineered for rapid signal processing, making it ideal for applications that require high-speed data transmission and low latency.
  • Low Power Consumption: Despite its fast operation, this IC is designed to be power-efficient, which is critical for today’s energy-conscious electronic designs.
  • Quad Differential Line Receiver: It features a quad differential line receiver, which allows for the reception of four distinct differential signals, enhancing the IC's versatility in complex systems.
  • Enhanced Signal Integrity: The device is optimized for improved signal integrity, which is essential for maintaining the fidelity of high-speed data across transmission paths.
  • Flexible Power Supply: The SY10E457JZ-TR operates over a wide range of power supply voltages, accommodating various system design requirements.
  • Surface-Mount Package: The product comes in a surface-mount package, facilitating easier integration into modern PCB designs and contributing to more compact hardware layouts.

Applications:

The SY10E457JZ-TR is suitable for a broad spectrum of applications, particularly those within the telecommunications, data processing, and aerospace industries. Its high-speed capabilities make it an excellent choice for:

  • High-frequency clock distribution networks
  • Backplane interfacing
  • High-speed data acquisition systems
  • Automated test equipment
  • Signal conditioning modules

Quality and Reliability:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY10E457JZ-TR is manufactured with this commitment in mind, ensuring that it performs consistently across various environmental conditions and throughout its operational lifespan.

With its combination of speed, power efficiency, and design flexibility, the SY10E457JZ-TR from Microchip Technology stands out as a superior choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess