EN
  • EN
  • DE

SY10E457JC-TR

Part No SY10E457JC-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 3 X 2:1 28PLCC / Multiplexer 3 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E457
Other Names SY10E457JC TR,SY10E457JC TR,SY10E457JCTR,SY10E457JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256996-SY10E457JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E457JC-TR CAD Model

Description

The SY10E457JC-TR from Microchip Technology is a high-performance, low-power triple differential receiver/transmitter designed for use in demanding applications that require robust signal integrity and high data rates. This integrated circuit is part of the SY10E series, which is known for its reliability and efficiency in signal processing tasks.

Key Features

  • Triple Differential Line Receiver/Transmitter: The SY10E457JC-TR features three differential line receiver/transmitter pairs, making it a versatile choice for interfacing with high-speed differential signals.
  • High-Speed Operation: With the capability to handle data rates in the gigabit range, this device is well-suited for applications such as high-speed communication, networking, and data processing.
  • Reduced Power Consumption: Designed with power efficiency in mind, the SY10E457JC-TR consumes less power compared to other devices in its class, helping to minimize the overall power requirements of the system.
  • PECL Compatible: The device is compatible with Positive Emitter-Coupled Logic (PECL), allowing for easy integration into existing PECL systems or for use in creating new high-speed logic interfaces.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in environments with varying temperature conditions.
  • Surface Mount Package: The SY10E457JC-TR comes in a surface-mount package, which is ideal for compact PCB designs and modern electronic assemblies.

Applications

The SY10E457JC-TR is suitable for a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Signal integrity modules
  • Automated test equipment

Conclusion

Microchip Technology's SY10E457JC-TR is a testament to the company's commitment to providing high-quality, performance-oriented semiconductor solutions. With its high data rate capabilities, low power consumption, and compatibility with PECL logic levels, this triple differential receiver/transmitter is an excellent choice for engineers and designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess