EN
  • EN
  • DE

NCN6004AFTBR2

Part No NCN6004AFTBR2
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Applications PC's, PDA's
Interface Microcontroller
Voltage - Supply 1.8V ~ 5.5V
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number NCN6004
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 497984-NCN6004AFTBR2
Ultra Librarian 3D Model Ultra Librarian NCN6004AFTBR2 CAD Model

Description

ON Semiconductor NCN6004AFTBR2 Product Overview

The ON Semiconductor NCN6004AFTBR2 is a cutting-edge component designed for modern electronic applications requiring high performance and reliability. This product is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for integrating innovative technologies with energy efficiency to meet the demands of a rapidly evolving industry.

Key Features

  • High Integration: The NCN6004AFTBR2 offers a highly integrated design, which simplifies circuit complexity and reduces the number of external components required, leading to a more compact system design and cost savings for manufacturers.
  • Energy Efficiency: With a focus on energy conservation, this product boasts low power consumption, making it ideal for battery-powered devices and applications that require energy-saving capabilities.
  • Robust Performance: Engineered to withstand harsh conditions, the NCN6004AFTBR2 maintains consistent performance across a wide temperature range and under varying electrical stresses, ensuring long-term reliability.
  • Advanced Technology: Utilizing ON Semiconductor's advanced manufacturing processes and technology, the NCN6004AFTBR2 delivers superior electrical characteristics that enhance the overall performance of the end product.

Applications

The versatility of the NCN6004AFTBR2 makes it suitable for a wide array of applications, including but not limited to:

  • Portable and wearable electronics
  • Automotive systems
  • Industrial controls
  • Smart home devices
  • Communication equipment

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products that comply with international standards and environmental regulations. The NCN6004AFTBR2 is manufactured under stringent quality control processes and is RoHS compliant, ensuring that it meets global environmental and safety standards.

Conclusion

The NCN6004AFTBR2 from ON Semiconductor represents a blend of innovation, efficiency, and durability, making it a top choice for designers and engineers looking to create sophisticated electronic systems. With its robust feature set and versatile application range, this product is poised to drive the future of technology in various industries.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess