EN
  • EN
  • DE

SY10E175JZ-TR

Part No SY10E175JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Latches
Description IC LATCH 9BIT W/PARITY 28-PLCC  /  D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Standard
Voltage - Supply 4.2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 600ps
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E175
Other Names SY10E175JZ TR,SY10E175JZ TR,SY10E175JZTR,SY10E175JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257453-SY10E175JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY10E175JZ-TR CAD Model

Description

Product Overview: SY10E175JZ-TR by Microchip Technology

The SY10E175JZ-TR, manufactured by Microchip Technology, is a high-performance triple differential receiver designed for use in systems that require ultra-fast signal processing and exceptional signal integrity. This component is part of Microchip's extensive range of semiconductor products and integrated circuits, designed to cater to the demanding requirements of modern electronic applications.

Key Features

  • High-Speed Operation: The SY10E175JZ-TR is optimized for high-speed operation, making it ideal for applications that need to process signals quickly and efficiently.
  • Differential Inputs: It features triple differential PECL inputs, which are designed to minimize signal crosstalk and noise, ensuring reliable performance even in electrically noisy environments.
  • Temperature Range: This component is operational over a full industrial temperature range, making it suitable for use in harsh environments where temperatures may vary widely.
  • Surface Mount Package: The SY10E175JZ-TR comes in a compact surface-mount package, allowing for high-density mounting and saving valuable board space in complex electronic systems.

Applications

With its robust design and high-speed capabilities, the SY10E175JZ-TR is an excellent choice for a wide range of applications, including but not limited to:

  • High-speed data communications
  • Automated test equipment
  • Telecommunications infrastructure
  • Precision clock distribution networks
  • High-frequency signal processing

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY10E175JZ-TR is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. The SY10E175JZ-TR is also available in tape and reel packaging (TR suffix), which facilitates automated assembly processes and reduces manual handling.

In summary, the SY10E175JZ-TR is a versatile and reliable component that offers the performance needed for high-speed digital signal processing applications, backed by Microchip Technology's reputation for quality and innovation.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess