EN
  • EN
  • DE

SY10E155JZ TR

Part No SY10E155JZ TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 6 X 2:1 28PLCC / Multiplexer 6 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E155
Other Names SY10E155JZ TR,SY10E155JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256984-SY10E155JZ TR
Ultra Librarian 3D Model Ultra Librarian SY10E155JZ TR CAD Model

Description

Microchip Technology's SY10E155JZ TR: A High-Performance 5:1 Multiplexer

The SY10E155JZ TR by Microchip Technology is a quintessential component for high-speed digital systems that require precise and efficient data selection. This 5:1 multiplexer is part of Microchip's SY10E series, which is renowned for its high-speed and low-power ECL logic family. The device is designed to operate within a broad range of industrial and commercial applications, making it an ideal choice for systems that demand robust performance in challenging environments.

The SY10E155JZ TR boasts a differential 5:1 multiplexer architecture, which enables it to select one of five inputs and steer the data to a single output pair. This functionality is crucial for systems that need to aggregate multiple data streams or switch between different signal sources with minimal propagation delay and high bandwidth.

One of the standout features of this multiplexer is its impressive speed. It offers a typical propagation delay of just 270ps, ensuring that signals are routed swiftly and with precision. This characteristic is essential for applications such as data communications, telecommunications, and automated test equipment, where timing accuracy and fast data throughput are of paramount importance.

The SY10E155JZ TR operates from a 4.2V to 5.5V power supply, providing designers with flexibility in system power design. Furthermore, the device is available in a convenient surface-mount package, ensuring ease of integration into a wide range of circuit board designs. Its packaging is also Tape and Reel (TR) for efficient assembly during the manufacturing process.

Microchip Technology has a reputation for producing high-quality and reliable components, and the SY10E155JZ TR is no exception. It is designed to meet stringent industry standards, which guarantees a long operational lifespan even under continuous or extreme conditions. With its combination of speed, power efficiency, and reliability, the SY10E155JZ TR is a top-tier solution for designers looking to enhance the performance of their digital systems.

Overall, the SY10E155JZ TR from Microchip Technology is a testament to the company's commitment to delivering high-performance integrated circuits that meet the evolving needs of modern digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess