EN
  • EN
  • DE

SY10E155JC-TR

Part No SY10E155JC-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 6 X 2:1 28PLCC / Multiplexer 6 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E155
Other Names SY10E155JC TR,SY10E155JC TR,SY10E155JCTR,SY10E155JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256993-SY10E155JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E155JC-TR CAD Model

Description

Microchip Technology's SY10E155JC-TR: A High-Performance 5:1 Multiplexer

The SY10E155JC-TR by Microchip Technology is a cutting-edge 5:1 multiplexer that stands out for its high-speed and low-power consumption, making it an ideal component for a diverse range of applications. Designed with precision, this device is a testament to Microchip's commitment to providing advanced solutions for the electronics industry.

Key Features

  • High-Speed Performance: The SY10E155JC-TR is engineered to operate at exceptional speeds, ensuring rapid data transmission and processing, which is crucial for high-performance systems.
  • Low Power Consumption: Despite its speed, the device is designed to be power-efficient, which makes it suitable for applications where power conservation is essential.
  • Differential Inputs and Outputs: The multiplexer features differential inputs and outputs, providing improved noise immunity and signal integrity over single-ended designs.
  • Compatibility: It is compatible with PECL (Positive Emitter-Coupled Logic) standards, allowing for seamless integration into existing systems that utilize PECL technology.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Package: The SY10E155JC-TR comes in a convenient surface-mount package, facilitating easy assembly and integration into a wide array of electronic systems.

Applications

The versatility of the SY10E155JC-TR makes it suitable for numerous applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • Data acquisition systems
  • Pulse and signal processing
  • Telecommunications infrastructure

Conclusion

The SY10E155JC-TR from Microchip Technology is a robust and reliable 5:1 multiplexer that offers a blend of speed and efficiency. Its advanced features and compatibility with PECL make it a top choice for engineers and designers looking to enhance the performance of their high-speed digital systems. Whether it's for data communications, test equipment, or signal processing, the SY10E155JC-TR is engineered to meet the demanding requirements of today's sophisticated electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1485 $64.3365
20+ $5.8656 $117.3120
31+ $5.6823 $176.1513
43+ $5.4990 $236.4570
55+ $5.3157 $292.3635
73+ $4.7658 $347.9034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess