EN
  • EN
  • DE

SY10E111LEJC-TR

Part No SY10E111LEJC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10E111
Other Names SY10E111LEJC TR,SY10E111LEJC TR,SY10E111LEJCTR,SY10E111LEJCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269958-SY10E111LEJC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E111LEJC-TR CAD Model

Description

Product Overview: SY10E111LEJC-TR by Microchip Technology

The SY10E111LEJC-TR, from Microchip Technology, is a high-performance, low-skew 1:9 differential PECL to LVPECL fanout buffer designed to distribute high-speed signals in clock distribution systems. This device is particularly well-suited for applications requiring low jitter and high signal integrity, making it an ideal choice for telecommunications, computing, and high-speed data systems.

Key Features

  • High-Speed Performance: The SY10E111LEJC-TR is capable of handling clock frequencies up to 3GHz, ensuring compatibility with high-frequency signal requirements.
  • Differential PECL Inputs: The device features differential PECL inputs, providing improved noise immunity and allowing for longer cable runs without signal degradation.
  • Low Skew: With an extremely low output-to-output skew, the buffer maintains signal timing accuracy across all outputs, which is critical for maintaining data integrity in high-speed communications.
  • Multiple Outputs: The 1:9 fanout configuration enables one differential input to be distributed to nine differential outputs, streamlining the design of complex clock distribution networks.
  • Flexible Power Supply: The SY10E111LEJC-TR operates over a wide range of supply voltages, from 3.3V to 5V, accommodating various system power requirements.
  • Industrial Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Surface Mount Package: Supplied in a surface-mount package, this component is suitable for automated assembly processes, reducing manufacturing time and costs.

Applications

The SY10E111LEJC-TR is versatile and can be used in a variety of applications, including:

  • High-speed clock distribution networks
  • Telecommunications equipment
  • Data communication systems
  • Server and storage area networks
  • Test and measurement equipment
  • High-performance computing

With its high-speed capabilities and robust design, the SY10E111LEJC-TR from Microchip Technology is an excellent choice for designers looking to enhance their system's performance with reliable, high-quality clock distribution solutions.

You May Also Be Interested in

Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess