EN
  • EN
  • DE

SY10E101JC

Part No SY10E101JC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NO QUAD 4INPUT 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 124209-SY10E101JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E101JC CAD Model

Description

Microchip Technology SY10E101JC: High-Speed 4:1 Multiplexer

The SY10E101JC from Microchip Technology is a high-performance CMOS QuickSwitch product characterized for 5V power supply operation. This device is a precision, high-speed 4:1 multiplexer designed to meet the stringent requirements of high-speed data transmission systems. The SY10E101JC is part of Microchip's high-speed series of multiplexers that offer a significant advantage in both performance and density over traditional multiplexing circuits.

This multiplexer features a binary decode of the select inputs, which ensures that only one data input is passed to the output at any given time, providing a clean, glitch-free switch over. Its high bandwidth capability makes it an ideal choice for various applications, including automatic test equipment, data routing, and telecommunication systems.

The SY10E101JC is housed in a robust 28-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring its reliability and ease of integration into a wide range of electronic systems. This package type is known for its high resistance to environmental stress and its suitability for surface mounting, which is essential for modern, high-density printed circuit boards.

Key features of the SY10E101JC include:

  • High-speed operation with a typical propagation delay of 250ps.
  • Low power consumption, which is critical for power-sensitive applications.
  • Extended voltage range from 4.2V to 5.5V, providing design flexibility.
  • High bandwidth, ensuring data integrity at high transmission rates.
  • Internal 75kΩ input pull-down resistors, simplifying the design by eliminating the need for external components.
  • Available in commercial and industrial temperature ranges, suitable for various operating environments.

Overall, the SY10E101JC multiplexer from Microchip Technology stands out as a reliable and efficient solution for designers looking to optimize their high-speed data transmission systems. Its combination of speed, low power, and robust packaging make it a versatile component that can meet the demands of a wide array of applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892
ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
Analog Devices Inc.
IC GATE XOR/XNOR 28GBPS 16QFN
Lowest to $444.1056
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess