EN
  • EN
  • DE

SY100S863JZ-TR

Part No SY100S863JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 28PLCC / Multiplexer 1 x 8:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S863
Other Names SY100S863JZ TR,SY100S863JZ TR,SY100S863JZTR,SY100S863JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257004-SY100S863JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100S863JZ-TR CAD Model

Description

Product Overview: SY100S863JZ-TR by Microchip Technology

The SY100S863JZ-TR is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is part of Microchip's family of clock management products and is specifically engineered to meet the demanding requirements of high-speed communication systems.

Key Features:

  • High-Speed Operation: The SY100S863JZ-TR is optimized for very high-speed applications, making it an ideal choice for systems that require rapid data processing and timing accuracy.
  • Low Skew Outputs: It features low skew outputs, which ensures that the timing signals are consistent across all outputs, thereby improving the reliability and performance of the overall system.
  • Differential PECL Inputs and Outputs: The device supports differential PECL (Positive Emitter Coupled Logic) inputs and outputs, offering high-speed signal propagation with reduced noise susceptibility.
  • Multiple Outputs: It comes with multiple outputs, which allows for flexibility in distributing clock signals to various parts of the system.
  • Power Supply: The SY100S863JZ-TR operates at a 3.3V power supply, which is typical for contemporary logic and processing devices, ensuring compatibility with a wide range of electronic components.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, making it suitable for use in environments with varying temperature conditions.
  • Surface Mount Package: This product is available in a surface mount package, which allows for efficient assembly and space-saving design on printed circuit boards (PCBs).

Applications:

The SY100S863JZ-TR is versatile and can be utilized in multiple applications, including but not limited to:

  • High-speed data transfer systems
  • Telecommunication infrastructure
  • Networking equipment
  • Server and storage platforms
  • Signal distribution and clock generation circuits

With its robust feature set and Microchip's reputation for quality and reliability, the SY100S863JZ-TR is an excellent choice for designers and engineers looking to enhance the performance and stability of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess