EN
  • EN
  • DE

SY100S838ZG-TR

Part No SY100S838ZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SY100S838
Other Names SY100S838ZG TR,SY100S838ZG TR,SY100S838ZGTR,SY100S838ZGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269712-SY100S838ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100S838ZG-TR CAD Model

Description

The SY100S838ZG-TR from Microchip Technology is a high-performance integrated circuit designed for precision applications in demanding environments. As a renowned leader in the field of microcontroller and analog semiconductors, Microchip Technology ensures that this product offers reliability and efficiency for various applications.

Key Features

  • Technology: The device is built on advanced high-speed bipolar technology, which provides fast propagation delays and high-frequency operation, making it suitable for high-speed digital systems.
  • Package: It comes in a compact surface-mount package, specifically the 16-Lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Temperature Range: The SY100S838ZG-TR is designed to operate over an extended industrial temperature range, ensuring stable performance under varying environmental conditions.
  • Supply Voltage: It operates on a 5V supply voltage, which is a common standard for logic circuits, providing ease of integration into existing systems.
  • Functionality: This product is designed for use in clock distribution networks, and its high-speed performance is critical in synchronizing signals within a system.

Applications

The SY100S838ZG-TR is versatile and can be employed in a variety of applications, including:

  • High-speed data communication systems
  • Telecommunications infrastructure
  • Automated test equipment
  • High-frequency clock distribution networks
  • Industrial control systems

Quality and Support

Microchip Technology is committed to providing customers with high-quality products. The SY100S838ZG-TR is subjected to rigorous testing and quality control processes to ensure it meets the highest standards. Additionally, Microchip provides extensive technical support and documentation to assist with the integration and use of their products.

Ordering Information

The product is available for order under the part number SY100S838ZG-TR, with tape and reel packaging options to facilitate automated assembly processes. For pricing, samples, and additional information, interested parties are encouraged to contact Microchip Technology or authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess