EN
  • EN
  • DE

SY100S834ZC.TR

Part No SY100S834ZC.TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Win Source Part Number 195165-SY100S834ZC.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100S834ZC.TR CAD Model

Description

Microchip Technology SY100S834ZC.TR Overview

The SY100S834ZC.TR from Microchip Technology is a high-performance integrated circuit that belongs to the family of logic devices specifically designed for applications requiring ultra-fast and reliable digital signal processing. This component is particularly suited for use in the telecommunications, data communications, and high-speed computing markets where speed and signal integrity are paramount.

Key Features

  • Technology: The SY100S834ZC.TR is built on advanced high-speed bipolar technology, ensuring rapid signal processing capabilities and consistent performance.
  • Functionality: This device is a quint (5-bit) differential line receiver, which means it can receive five differential signals simultaneously, making it highly efficient for parallel data processing tasks.
  • Speed: With its fast propagation delay and edge rates, the SY100S834ZC.TR is designed to meet the demands of high-speed data transmission, providing minimal latency in signal processing.
  • Package: Housed in a compact package, the SY100S834ZC.TR is designed for surface-mount technology (SMT), allowing for efficient use of PCB space and easier integration into a wide range of electronic systems.
  • Power Supply: The device operates with a single 5V power supply, which simplifies power management in complex systems.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The SY100S834ZC.TR is versatile and can be deployed in a variety of applications. It is commonly used in:

  • High-speed data acquisition systems
  • Automated test equipment
  • Telecommunication switching systems
  • High-frequency clock distribution networks
  • Backplane interconnects

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100S834ZC.TR is no exception. This product is manufactured to the highest standards to ensure it meets the rigorous requirements of industrial and commercial applications. Users can trust in the reliability and longevity of this high-speed logic device.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess