EN
  • EN
  • DE

SY100S370JZ-TR

Part No SY100S370JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 2X1:4 28PLCC / Decoder/Demultiplexer 2 x 1:4 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Type Decoder/Demultiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S370
Other Names SY100S370JZ TR,SY100S370JZ TR,SY100S370JZTR,SY100S370JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257008-SY100S370JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100S370JZ-TR CAD Model

Description

Microchip Technology's SY100S370JZ-TR: A High-Performance Triple Differential Receiver/Driver

The SY100S370JZ-TR from Microchip Technology is a state-of-the-art triple differential receiver/driver designed to provide high-speed, low-power operation while maintaining signal integrity across a wide range of applications. This integrated circuit is part of Microchip's high-performance ECLinPS MAX™ family, ensuring reliable performance even in demanding environments.

Constructed to operate with a 5V power supply, the SY100S370JZ-TR is capable of handling data rates that are essential for today's high-speed communication protocols. It is particularly well-suited for applications that require fast signal processing and transmission, such as telecommunications, data communications, and computing systems.

Key Features:

  • High-Speed Performance: The SY100S370JZ-TR is engineered to support ultra-fast data transmission, making it ideal for applications that demand quick and efficient communication.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to consume minimal power, thus contributing to energy-efficient system designs.
  • Differential Inputs and Outputs: The triple differential line receiver and driver ensure reduced signal noise and improved signal integrity, which is vital for maintaining data integrity over long distances or in electrically noisy environments.
  • Temperature Range: This device is operational over an extended temperature range, ensuring its reliability under various environmental conditions.
  • Surface Mount Package: The SY100S370JZ-TR comes in a convenient surface mount package, making it easy to integrate into a wide array of PCB designs.

Applications:

The versatility of the SY100S370JZ-TR allows it to be utilized in various high-speed communication applications, including:

  • Telecommunication systems
  • High-speed data acquisition systems
  • Automated test equipment
  • High-speed computer interconnects
  • Networking and data communication equipment

Microchip Technology's SY100S370JZ-TR is a testament to the company's commitment to providing advanced solutions that meet the needs of modern high-speed electronic systems. With its combination of speed, power efficiency, and robustness, this triple differential receiver/driver is a compelling choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess