Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Microchip Technology
Series 100S
Package Tube
Logic Type D-Type Transparent Latch
Output Type Standard
Voltage - Supply 4.2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 300ps
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S355
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257454-SY100S355JZ
Ultra Librarian 3D Model Ultra Librarian SY100S355JZ CAD Model

Description

The SY100S355JZ is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to the demanding needs of advanced digital systems. This quintuple differential line receiver is part of Microchip's SY100S series, which is renowned for its reliability and efficiency in processing high-speed signals.

Key Features

  • High-Speed Performance: The SY100S355JZ is optimized for exceptional speed, making it suitable for applications requiring rapid signal processing and timing generation.
  • Differential Line Receiver: With its quintuple configuration, this IC can receive multiple differential signals concurrently, providing enhanced noise immunity and signal integrity.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100S355JZ maintains low power consumption, which is critical for energy-sensitive designs.
  • Temperature Range: The device operates over a full military temperature range, ensuring reliable performance under extreme conditions.
  • Package Options: The SY100S355JZ is available in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications.

Applications

The SY100S355JZ is versatile and can be used across various high-tech fields. Its primary applications include, but are not limited to, high-speed communication systems, advanced computing, signal processing equipment, and aerospace electronics where precision and durability are paramount.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 5.5V Operating Temperature Range -55°C to +125°C Package Type 28-PLCC

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY100S355JZ has undergone rigorous testing to meet stringent industry standards, ensuring long-term reliability for mission-critical applications.

You May Also Be Interested in

Texas Instruments
8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Need more? Email Us
ECAD model for SN74ALS996NT
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANS- PARENT D-TYPE LATCH | IC LATCH 16BIT TRANSP D 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH162373PAG
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP LATCH 20-SOIC
Lowest to $0.9643
ECAD model for SN74AC573DW
ON Semiconductor
IC LATCH 8BIT ADDRESS 16-SOIC
Lowest to $0.7622
ECAD model for MC14099BDWR2G
Fairchild/ON Semiconductor
TRANSPARENT LATCH 9-BIT 56-SSOP
Need more? Email Us
ECAD model for SCAN18373TSSCX
Texas Instruments
8-BIT D-TYPE TRANSPARENT READ-BACK LATCH | IC D READ-BACK LATCH 20-SOIC
Need more? Email Us
ECAD model for SN74ALS990DW
Texas Instruments
IC OCTAL D TRANSP LATCH 20SO / Channel IC
Need more? Email Us
ECAD model for SN74ACT533NS
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Need more? Email Us
ECAD model for CD74HCT373MG4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention