EN
  • EN
  • DE

FIN1048M

Part No FIN1048M
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR QUAD 3.3V HS LVDS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number FIN1048
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 723551-FIN1048M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN1048M CAD Model

Description

The FIN1048M, from ON Semiconductor, is a high-speed logic gate device specifically designed to address the requirements of high-speed data transmission systems. This device is part of ON Semiconductor’s extensive range of logic gate products, known for their reliability and performance.

Key Features

  • High-Speed Operation: The FIN1048M is capable of operating at high speeds, making it suitable for fast data transmission and signal processing applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which helps in reducing the overall power consumption of the system it is integrated into.
  • Robust Output Drive: With a strong output drive, the FIN1048M can handle higher current loads, ensuring signal integrity even under demanding conditions.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it versatile for use in various environments.
  • Advanced Packaging: Available in a compact package, the FIN1048M saves space on the PCB, allowing for more dense and efficient circuit designs.

Applications

The versatile nature of the FIN1048M makes it an ideal choice for a wide array of applications, including:

  • High-speed data communication
  • Networking equipment
  • Signal processing
  • Computer peripherals
  • Telecommunications systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FIN1048M is built using industry-leading technology and is subjected to rigorous testing to ensure it meets the stringent requirements for quality and reliability that ON Semiconductor is known for.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 5.5V Operating Temperature -40°C to +85°C Package Type Compact and surface-mount

For engineers and designers looking for a high-speed logic solution, the FIN1048M offers a blend of performance, efficiency, and reliability, making it a solid choice for your next project.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6556 $51.1784
34+ $2.9995 $101.9830
52+ $2.9057 $151.0964
72+ $2.8120 $202.4640
92+ $2.7183 $250.0836
124+ $2.4371 $302.2004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 586 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess