EN
  • EN
  • DE

SY100S341JC-TR

Part No SY100S341JC-TR
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC D-TYPE POS TRG SNGL 28PLCC / Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S341
Other Names SY100S341JC TR,SY100S341JC TR,SY100S341JCTR,SY100S341JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257148-SY100S341JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100S341JC-TR CAD Model

Description

Product Overview: SY100S341JC-TR from Microchip Technology

The SY100S341JC-TR from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to meet the demanding needs of advanced digital systems. This device is part of Microchip's SY100S series, which is renowned for its speed and reliability in applications requiring fast signal processing and timing generation.

Key Features

  • Quad Differential Line Receiver: The SY100S341JC-TR features four differential line receivers, providing the capability to receive multiple signals simultaneously for efficient data processing.
  • High-Speed Operation: This component is optimized for high-speed operation, making it suitable for applications that require rapid data throughput and minimal signal delay.
  • PECL Mode: It operates in Positive Emitter-Coupled Logic (PECL) mode, ensuring low noise and high-speed performance for critical applications.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliability and stability in various environmental conditions.

Applications

The SY100S341JC-TR is ideal for use in a wide range of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment
  • Signal processing
  • Automated test equipment
  • High-frequency clock distribution systems

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100S341JC-TR is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure performance specifications are met. Customers can trust this product for its consistent performance and longevity in their critical applications.

Product Availability

The SY100S341JC-TR is available in a PLCC-28 package, making it convenient for integration into various circuit board designs. It is also offered in tape and reel packaging (TR suffix), which facilitates efficient assembly processes for high-volume production.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website or contact their customer support for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess