EN
  • EN
  • DE

SY100H842LZC-TR

Part No SY100H842LZC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100H842
Other Names SY100H842LZC TR,SY100H842LZC TR,SY100H842LZCTR,SY100H842LZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269887-SY100H842LZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100H842LZC-TR CAD Model

Description

Product Overview: Microchip Technology's SY100H842LZC-TR

The SY100H842LZC-TR is a high-performance integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their impressive portfolio of semiconductor products designed to cater to the demanding needs of the modern electronics industry.

Key Features

  • High Speed: The SY100H842LZC-TR is designed for high-speed applications, ensuring rapid data processing and communication within electronic systems.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it suitable for power-sensitive designs.
  • Durability: Built to last, the SY100H842LZC-TR can withstand harsh conditions, ensuring reliability and longevity in a wide range of applications.
  • Compact Size: The small footprint of the device allows it to be used in space-constrained applications without compromising performance.

Applications

The versatility of the SY100H842LZC-TR makes it ideal for a variety of applications, including:

  • Telecommunications
  • Data communication systems
  • Networking equipment
  • High-speed computing
  • Industrial control systems

Technical Specifications

The SY100H842LZC-TR boasts a robust set of technical specifications that enable it to meet the stringent requirements of high-speed electronic systems:

  • Package: Available in a compact package, it is designed for easy integration into a variety of circuit designs.
  • Quality: As with all Microchip Technology products, the SY100H842LZC-TR is manufactured to the highest quality standards, ensuring consistent performance and reliability.
  • Support: Microchip Technology provides comprehensive technical support for the SY100H842LZC-TR, including datasheets, application notes, and design resources to assist with product integration.

Conclusion

Microchip Technology's SY100H842LZC-TR is a testament to their commitment to providing high-quality, high-performance integrated circuits. Whether you're designing for telecommunications, data communications, or any other high-speed application, the SY100H842LZC-TR offers the performance, durability, and reliability needed to create cutting-edge electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess