EN
  • EN
  • DE

SY100H646LJZ-TR

Part No SY100H646LJZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input PECL, TTL
Output TTL
Frequency - Max 160 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100H646
Other Names SY100H646LJZ TR,SY100H646LJZ TR,SY100H646LJZTR,SY100H646LJZTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269900-SY100H646LJZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100H646LJZ-TR CAD Model

Description

Product Overview: SY100H646LJZ-TR by Microchip Technology

The SY100H646LJZ-TR is a high-performance integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to delivering advanced technologies that meet the rigorous demands of the electronics industry.

Key Features

  • High-Speed Operation: Designed for optimal performance, the SY100H646LJZ-TR operates at exceptional speeds, making it suitable for applications requiring fast data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, which is crucial for energy-efficient designs and extending the life of battery-powered devices.
  • Robust Interface: The product features a sturdy interface that ensures reliable communication and connectivity, which is essential for maintaining data integrity in complex systems.
  • Compact Packaging: Housed in a space-saving package, the SY100H646LJZ-TR is ideal for applications where board space is at a premium.
  • Industrial Temperature Range: It is built to withstand harsh industrial environments, operating effectively across a wide temperature range.

Applications

The SY100H646LJZ-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • High-speed computing systems
  • Industrial automation
  • Test and measurement instruments

Quality and Reliability

Microchip Technology is renowned for its dedication to quality and reliability, and the SY100H646LJZ-TR is no exception. It is manufactured to the highest standards, ensuring that each product meets stringent quality control measures and is capable of performing consistently under various conditions.

Support and Resources

Customers choosing the SY100H646LJZ-TR benefit from Microchip's extensive support network. Technical documentation, application notes, and design resources are readily available to assist in the seamless integration of the product into your design. Furthermore, Microchip's customer service and technical support teams are always on hand to provide expert assistance when needed.

With its combination of speed, efficiency, and reliability, the SY100H646LJZ-TR from Microchip Technology is an excellent choice for designers looking to incorporate a high-performance component into their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess