EN
  • EN
  • DE

SY100EP56VK4I-TR

Part No SY100EP56VK4I-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIG MULTPL 2X2:1 20TSSOP / Differential Digital Multiplexer 2 x 2:1 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 100EP56
Other Names SY100EP56VK4I TR,SY100EP56VK4I TR,SY100EP56VK4ITR,SY100EP56VK4ITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257015-SY100EP56VK4I-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP56VK4I-TR CAD Model

Description

Microchip Technology's SY100EP56VK4I-TR

The SY100EP56VK4I-TR is a high-performance, precision differential receiver and transmitter from Microchip Technology, designed to meet the rigorous demands of high-speed data communication systems. This integrated circuit is part of Microchip's EP56 series, which is known for its exceptional quality and reliability in a variety of applications including networking, telecommunications, and data processing.

Key Features

  • High-Speed Performance: The SY100EP56VK4I-TR is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed data transmission applications.
  • Differential Receiver and Transmitter: This device features differential inputs and outputs, providing improved noise immunity and signal integrity over single-ended designs.
  • Low Voltage Differential Signaling (LVDS): Utilizing LVDS technology ensures low power consumption and minimizes EMI, which is critical for densely packed electronic systems.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it is well-suited for industrial applications that may experience extreme environmental conditions.
  • Power Supply Flexibility: The SY100EP56VK4I-TR operates with a single 2.5V or 3.3V power supply, providing design flexibility for various system voltage requirements.
  • Package: The product is offered in a compact 32-pin MLF® (MicroLeadFrame) package, which is ideal for space-constrained applications.
  • RoHS Compliant: This component adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The SY100EP56VK4I-TR is a versatile component that can be used in a wide range of applications, including but not limited to:

  • High-speed data transfer systems
  • Networking equipment like routers and switches
  • Telecommunication infrastructure
  • Automated test equipment
  • Backplane interconnects

Microchip Technology's commitment to quality and performance is evident in the SY100EP56VK4I-TR, making it a top choice for designers looking for a reliable and efficient solution for their high-speed communication needs. With its robust feature set and versatile applications, this product is set to play a critical role in the advancement of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3122 $58.4342
27+ $4.3587 $117.6849
42+ $4.2224 $177.3408
57+ $4.0863 $232.9191
74+ $3.9501 $292.3074
98+ $3.5415 $347.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess