EN
  • EN
  • DE

SY100EP32VZG

Part No SY100EP32VZG
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description 5V/3.3V ÷ 2 DIVIDER | IC DIVIDER /2 3.3/5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EP32
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262866-SY100EP32VZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP32VZG CAD Model

Description

Microchip Technology's SY100EP32VZG: A High-Speed Differential ECL-to-PECL Translator

The SY100EP32VZG from Microchip Technology is a versatile and high-performance integrated circuit designed to translate signals from Emitter Coupled Logic (ECL) levels to Positive Emitter Coupled Logic (PECL) levels. This powerful translator is a critical component in communication, test equipment, and high-speed logic interfacing where signal integrity and speed are paramount.

Encased in a compact 8-pin SOIC package, the SY100EP32VZG offers a minimal footprint on the circuit board, making it an ideal choice for space-constrained applications. Despite its small size, it delivers robust performance with its differential design, which allows for high-speed operation and reduced noise susceptibility, ensuring reliable data transmission even in challenging electrical environments.

The device features a maximum frequency of 3.2 GHz, which makes it suitable for high-speed digital systems. It boasts a fast propagation delay and rise/fall times, ensuring swift and precise signal translation. This capability is essential for maintaining signal fidelity in systems such as high-speed networking equipment, digital oscilloscopes, and pulse generators.

Furthermore, the SY100EP32VZG operates over a wide voltage range, accommodating various system design requirements. Its single-ended input structure with internal 75 kΩ pull-down resistors simplifies the interface to single-ended sources, while the differential outputs provide the necessary drive for differential lines.

Microchip Technology has designed the SY100EP32VZG with a focus on reliability and stability. It features an extended temperature range, making it suitable for industrial applications that may experience extreme temperature variations. Additionally, the device is fabricated using advanced silicon-gate CMOS technology, which ensures low power dissipation and high reliability.

In summary, the SY100EP32VZG from Microchip Technology is a high-speed ECL-to-PECL translator that offers a blend of speed, performance, and compact design. It is an excellent choice for designers looking to interface ECL logic with PECL systems in a range of high-speed digital applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess