EN
  • EN
  • DE

KTY135

Part No KTY135
Manufacturer Infineon Technologies
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR TEMP RESISTIVE SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Resistance in Ohms @ 25°C 1.97k
Resistance Tolerance ±3%
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 100314-KTY135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KTY135 CAD Model

Description

The KTY135 is a sensor/transducer from Infineon Technologies that comes in a reel-TR package.

  • Mounting Type: Surface-mount device (SMD)
  • Resistance @ 25°C: 1.97k ohms
  • Resistance Tolerance: ±3%
  • Operating Temperature Range: -50°C to 150°C
  • Case/Package: SOT-23-3
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR PTC TEMP SENSOR / Temperature Probe Sensor
Need more? Email Us
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
Murata Electronics North America
THERMISTOR PTC 470 OHM 50% 0603
Lowest to $0.3587
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess