EN
  • EN
  • DE

SY100EP16UZG-TR

Part No SY100EP16UZG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LN RCVR DIFF 2.5V/3.3V 8SOIC / Differential Receiver/Driver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EP16
Other Names SY100EP16UZG TR,SY100EP16UZG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256428-SY100EP16UZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP16UZG-TR CAD Model

Description

Microchip Technology's SY100EP16UZG-TR

The SY100EP16UZG-TR is a high-performance, precision differential receiver/line driver designed by Microchip Technology, a leader in the semiconductor industry. This integrated circuit is particularly engineered to cater to the demanding requirements of high-speed data transmission systems.

Key Features

  • High-Speed Performance: The SY100EP16UZG-TR is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed data communication in networking and telecommunication applications.
  • Differential Receiver/Line Driver: This device functions as both a differential receiver and a line driver, providing versatility in signal management and ensuring signal integrity over long distances.
  • 3.3V Power Supply: The device operates on a 3.3V power supply, which helps to minimize power consumption while maintaining its high-speed capabilities.
  • Integrated Termination Resistors: The SY100EP16UZG-TR comes with integrated termination resistors which simplify PCB layout and reduce the need for external components.
  • Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: The product is available in a compact 8-pin MSOP (Micro Small Outline Package) that is ideal for space-constrained applications.

Applications

The SY100EP16UZG-TR is well-suited for a variety of applications that require high-speed data transfer and robust signal integrity. These include but are not limited to:

  • High-speed data acquisition systems
  • Fiber optic receivers and transmitters
  • Backplane interconnects
  • Switch fabric I/O
  • Cellular infrastructure equipment
  • Automated test equipment

With its combination of speed, power efficiency, and integrated features, the SY100EP16UZG-TR from Microchip Technology stands out as a powerful solution for designers looking to enhance the performance and reliability of their high-speed data systems. Its robust design and easy integration make it a go-to component for applications demanding the highest standards of data integrity and throughput.

You May Also Be Interested in

Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess