EN
  • EN
  • DE

SY100ELT28ZI-TR

Part No SY100ELT28ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT28
Other Names SY100ELT28ZI TR,SY100ELT28ZI TR,SY100ELT28ZITR,SY100ELT28ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256191-SY100ELT28ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT28ZI-TR CAD Model

Description

Microchip Technology's SY100ELT28ZI-TR: A High-Speed Differential LVPECL-to-LVDS Translator

The SY100ELT28ZI-TR is a sophisticated integrated circuit from Microchip Technology, designed to efficiently translate signals from a differential Low Voltage Positive Emitter Coupled Logic (LVPECL) format to a Low Voltage Differential Signaling (LVDS) output. This high-speed translator is an essential component for applications that require fast and reliable communication between different logic standards.

Key Features

  • High-Speed Operation: The SY100ELT28ZI-TR is capable of handling very high-frequency signals, making it suitable for applications that demand quick data transfer rates.
  • Differential LVPECL Inputs: The device is designed to accept LVPECL inputs, which are commonly used in high-speed digital systems due to their low noise susceptibility and high switching speeds.
  • LVDS Outputs: It provides LVDS outputs, which are favored in many modern applications for their low power consumption and ability to drive long cable lengths with minimal signal degradation.
  • Power Supply: The translator operates with a 3.3V power supply, aligning with common industry standards and ensuring compatibility with a wide range of electronic systems.
  • Temperature Range: This device is designed to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications that may be exposed to extreme conditions.
  • Packaging: The SY100ELT28ZI-TR comes in a compact, surface-mount package, allowing for efficient use of board space in densely packed electronic assemblies.

Applications

The SY100ELT28ZI-TR is ideal for use in a variety of high-speed digital applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Computer peripherals and servers
  • Data storage systems
  • Industrial control systems
  • Automotive electronics

With its ability to bridge between different logic standards, the SY100ELT28ZI-TR is a versatile component that enhances the interoperability of various digital systems. Its high-speed performance and robust design make it a reliable choice for engineers and designers looking to integrate LVPECL and LVDS interfaces within their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess