EN
  • EN
  • DE

SY100ELT24ZI-TR

Part No SY100ELT24ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT24
Other Names SY100ELT24ZI TR,SY100ELT24ZI TR,SY100ELT24ZITR,SY100ELT24ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256189-SY100ELT24ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT24ZI-TR CAD Model

Description

Microchip Technology's SY100ELT24ZI-TR: A Robust Differential Receiver/Driver

The SY100ELT24ZI-TR from Microchip Technology is a high-performance differential receiver/driver designed to meet the needs of demanding applications that require robust signal conditioning. This integrated circuit is a part of the precision edge family, ensuring that it delivers precise and stable performance across a range of conditions.

Key Features

  • High-Speed Operation: The SY100ELT24ZI-TR is capable of handling fast signal transitions, making it suitable for high-speed data communication and processing applications.
  • Wide Voltage Range: It operates over a broad power supply range of 3.3V to 5V, providing flexibility in various system designs and ensuring compatibility with a range of other components.
  • Temperature Resilience: With an operating temperature range of -40°C to 85°C, this device can reliably function in extreme environments, making it ideal for industrial and automotive applications.
  • Differential Inputs: The device features differential inputs, which help to reduce noise and improve signal integrity, particularly in environments with high electromagnetic interference (EMI).
  • PECL Outputs: The SY100ELT24ZI-TR provides Positive Emitter-Coupled Logic (PECL) outputs, ensuring fast switching times and low power dissipation.

Applications

The versatility of the SY100ELT24ZI-TR makes it a perfect fit for a variety of applications, including:

  • High-speed data transmission systems
  • Clock distribution networks
  • Test and measurement equipment
  • Automated test equipment (ATE)
  • Telecommunications infrastructure

Reliability and Quality

Microchip Technology's commitment to quality ensures that the SY100ELT24ZI-TR is manufactured to the highest standards. It is available in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs. The "TR" designation in the part number indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficient manufacturing and consistency in high-volume production environments.

Overall, the SY100ELT24ZI-TR from Microchip Technology is a reliable and high-performing component that offers designers a mix of speed, precision, and durability for their critical signal processing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess