EN
  • EN
  • DE

SY100EL57LZG

Part No SY100EL57LZG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLXR 4:1/2:1 DIFF 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1104267-SY100EL57LZG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SY100EL57LZG CAD Model

Description

The SY100EL57LZG from Microchip Technology is a high-performance, low-power dual differential 2:1 multiplexer with latch. This device is part of the Precision Edge® series and is designed for use in communication systems, data processing, and high-speed test equipment where signal integrity and data throughput are critical.

Key Features

  • High-Speed Performance: The SY100EL57LZG is capable of handling data rates up to 3.0 Gb/s, making it suitable for the most demanding applications.
  • Differential Design: Differential inputs and outputs provide noise immunity and allow for longer cable runs without signal degradation.
  • Master Reset: The inclusion of a master reset function allows the device to be easily reset to a known state, which is essential for system stability and reliability.
  • Power Supply: The device operates from a 3.3V or 5V power supply, providing flexibility in system design and compatibility with a range of other components.
  • Package: Housed in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, the SY100EL57LZG is designed for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments.

Applications

The SY100EL57LZG is ideal for a wide array of applications, including:

  • High-speed data transmission systems
  • Automated test equipment
  • Backplane interconnects
  • Cellular infrastructure
  • High-speed networking and telecommunications equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL57LZG is no exception. It is manufactured to the highest standards and is subjected to rigorous testing to ensure it meets the stringent requirements of high-speed communication and processing applications.

Ordering Information

For ordering, the part number is SY100EL57LZG. Contact Microchip Technology or an authorized distributor to request samples or place an order. Detailed datasheets and technical support are available to assist with your design and implementation.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess