EN
  • EN
  • DE

SY100EL51ZC-TR

Part No SY100EL51ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive, Negative
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 29 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 100EL51
Other Names SY100EL51ZC TR,SY100EL51ZC TR,SY100EL51ZCTR,SY100EL51ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258789-SY100EL51ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL51ZC-TR CAD Model

Description

The SY100EL51ZC-TR from Microchip Technology is a high-performance, low-voltage differential signaling (LVDS) receiver that is a vital component in modern digital communication systems. This integrated circuit is designed to meet the demanding requirements of high-speed data transmission while maintaining signal integrity and minimizing power consumption.

Key Features:

  • High-Speed Performance: The SY100EL51ZC-TR is capable of handling very high data rates, making it suitable for applications that require fast and reliable communication.
  • Differential Inputs: With LVDS differential inputs, the device is less susceptible to common-mode noise, ensuring a cleaner signal transmission which is critical for maintaining data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, this component consumes minimal power, which is essential for battery-operated devices and for reducing overall system power requirements.
  • Robust Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions.
  • Surface-Mount Package: The SY100EL51ZC-TR comes in a compact surface-mount package, which allows for a smaller PCB footprint and is ideal for space-constrained applications.

Applications:

The versatility of the SY100EL51ZC-TR allows it to be used in a variety of applications, including:

  • High-speed data communications
  • Networking and telecommunications
  • Server and storage systems
  • Industrial control and automation
  • Medical imaging and diagnostics

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The SY100EL51ZC-TR is manufactured to the highest standards, ensuring that it meets the stringent requirements of today's electronic devices. Whether you're designing a new system or upgrading an existing one, this LVDS receiver is an excellent choice for achieving high-speed data transmission with the reliability you can trust.

Note: Always consult the manufacturer's datasheet and product specifications to ensure proper usage and compatibility with your application.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess