EN
  • EN
  • DE

SY100EL34ZC-TR

Part No SY100EL34ZC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series 100EL, Precision Edge®
Package Tape & Reel (TR)
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY100EL34
Other Names SY100EL34ZC TR,SY100EL34ZC TR,SY100EL34ZCTR,SY100EL34ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269741-SY100EL34ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL34ZC-TR CAD Model

Description

Microchip Technology's SY100EL34ZC-TR

The SY100EL34ZC-TR from Microchip Technology is a high-performance, low-power, non-inverting quadruple differential line receiver designed to meet the stringent requirements of high-speed data communication systems. This device is part of Microchip's precision edge product family and is ideal for applications that require fast rise and fall times at high frequencies.

Key Features

  • High-Speed Performance: The SY100EL34ZC-TR operates at exceptional speeds, making it suitable for applications that demand quick data processing and transmission.
  • Differential Design: Its differential inputs provide improved noise immunity and allow for the reception of low-level differential signals.
  • Power Supply Range: This device can be powered by a supply voltage ranging from 4.2V to 5.5V, providing flexibility in various system designs.
  • Temperature Range: It is designed to function over an extended industrial temperature range, ensuring reliability in various operating environments.
  • Output Type: The SY100EL34ZC-TR features ECL outputs, which offer fast switching speeds and minimal signal skew.
  • Package: Available in a convenient surface-mount package, it is easy to integrate into a wide range of circuit board layouts.

Applications

The SY100EL34ZC-TR is versatile and can be used in multiple high-speed communication applications including:

  • Data transmission systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Telecommunications and networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY100EL34ZC-TR is no exception. It is manufactured to high standards to ensure consistent performance and reliability. The device also comes with Microchip's support and warranty, providing peace of mind for designers and manufacturers who choose this component for their systems.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess