EN
  • EN
  • DE

SY100EL31ZC-TR

Part No SY100EL31ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 32 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 100EL31
Other Names SY100EL31ZC TR,SY100EL31ZC TR,SY100EL31ZCTR,SY100EL31ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258786-SY100EL31ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL31ZC-TR CAD Model

Description

Product Overview: SY100EL31ZC-TR by Microchip Technology

The SY100EL31ZC-TR is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's EL31 series, known for its precise timing and reliability in demanding applications.

Key Features

  • High-Speed Operation: The SY100EL31ZC-TR is capable of operating at exceptionally high speeds, making it suitable for applications that require fast signal processing and timing management.
  • Differential Input: It features differential inputs, which allow for better noise immunity and improved signal integrity over single-ended inputs, particularly in environments with high electromagnetic interference.
  • Low Power Consumption: Despite its high-speed capabilities, this integrated circuit is designed for low power consumption, which is critical for energy-sensitive applications.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Function: The SY100EL31ZC-TR offers a differential D flip-flop with reset functionality, providing precise control over signal synchronization and timing adjustments.
  • Packaging: This product comes in a compact, surface-mount package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatility of the SY100EL31ZC-TR makes it well-suited for a wide range of applications, including but not limited to:

  • High-speed data communication and processing systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Pulse and signal generators
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100EL31ZC-TR is no exception, as it is designed to meet stringent industry requirements, ensuring long-term performance and stability in your applications.

Conclusion

In summary, the SY100EL31ZC-TR from Microchip Technology is a robust and reliable solution for any application requiring high-speed signal processing and precise timing control. Its combination of performance, power efficiency, and versatility make it an excellent choice for designers looking to optimize their systems for speed and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess