EN
  • EN
  • DE

SY100EL17VZG

Part No SY100EL17VZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RECEIVER QUAD DIFF 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 052507-SY100EL17VZG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL17VZG CAD Model

Description

Microchip Technology's SY100EL17VZG: High-Speed Differential Receiver

The SY100EL17VZG from Microchip Technology is a cutting-edge differential receiver designed to address the needs of high-speed data transmission and signal integrity in demanding applications. This component is part of Microchip's high-performance portfolio, offering a combination of speed, precision, and reliability for your circuit designs.

The SY100EL17VZG is engineered to operate at exceptional speeds, making it an ideal choice for applications that require fast data rates, such as telecommunications, data processing, and high-speed computing. The device is capable of handling data rates up to 5 Gbps, ensuring that your systems can keep up with the rapid pace of technological advancements and data-intensive tasks.

This differential receiver is designed with a differential line receiver input, which provides improved noise immunity and is capable of receiving signals across a wide input voltage range. This feature makes the SY100EL17VZG highly versatile and adaptable to various signaling environments, enhancing its usability across different platforms and systems.

The SY100EL17VZG operates from a 3.3V or 5V power supply, offering flexibility in terms of power management and compatibility with existing systems. Furthermore, the device features a fail-safe function that ensures a logic high output when inputs are left open, disconnected, or terminated improperly, adding an extra layer of reliability to your design.

Housed in a compact package, the SY100EL17VZG is designed with space-saving in mind, allowing for efficient use of PCB real estate without compromising performance. Additionally, the device is characterized for operation over the full industrial temperature range, making it suitable for use in harsh environments where temperature extremes are a concern.

In summary, Microchip Technology's SY100EL17VZG differential receiver is a robust, high-speed solution that provides designers with the performance and reliability required for today's high-speed digital data systems. Its ability to handle fast data rates, coupled with its noise immunity and flexible power options, make it an essential component for any application that demands high-performance data reception.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess