EN
  • EN
  • DE

SY100EL16VDZI

Part No SY100EL16VDZI
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 16-SOIC  /  Differential Receiver IC 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Bulk
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100EL16
Standard Package 48
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256470-SY100EL16VDZI
Ultra Librarian 3D Model Ultra Librarian SY100EL16VDZI CAD Model

Description

Microchip Technology's SY100EL16VDZI: A High-Speed Differential Receiver

The SY100EL16VDZI from Microchip Technology is a versatile differential receiver that is designed to offer high-speed performance for demanding applications. This device is part of the precision-edge product family and is built to handle differential data transmission with superior signal integrity.

Key Features

  • High-Speed Operation: The SY100EL16VDZI operates at exceptional speeds, making it suitable for high-frequency applications.
  • Differential Inputs: With differential inputs, the device can handle small signal swings and maintain signal integrity even in noisy environments.
  • Internal Termination Resistors: This component comes with integrated 75Ω termination resistors to match the differential line impedance, minimizing reflections and ensuring reliable data transmission.
  • Power Supply Range: The device supports a wide range of power supplies, from 3.3V to 5V, providing flexibility in various system designs.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The SY100EL16VDZI is ideal for use in a variety of high-speed communication systems, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking equipment
  • Signal routing and distribution systems

Package and Quality

The SY100EL16VDZI is offered in a robust package that ensures its durability and longevity. Microchip Technology is committed to delivering high-quality products, and this differential receiver is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance in your critical applications.

Conclusion

Whether you are designing a system that requires high-speed data transfer or you need a reliable solution for signal integrity in noisy environments, the SY100EL16VDZI from Microchip Technology is an excellent choice. Its blend of speed, integrated features, and robust design make it a key component for any high-performance communication system.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess