EN
  • EN
  • DE

SY100EL16VCZC TR

Part No SY100EL16VCZC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VCZC TR,SY100EL16VCZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256446-SY100EL16VCZC TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VCZC TR CAD Model

Description

Microchip Technology's SY100EL16VCZC TR: High-Speed Differential Receiver

The SY100EL16VCZC TR is a cutting-edge differential receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their high-performance portfolio, tailored for demanding applications that require fast and reliable signal processing.

Constructed with meticulous attention to detail, the SY100EL16VCZC TR boasts an exceptional ability to receive differential signals at very high speeds, making it an ideal choice for applications such as high-speed networking, telecommunications, and data transfer systems. Its design is optimized for minimal skew, which is critical in maintaining the integrity of high-speed data across circuits.

Key Features:

  • High-Speed Performance: The SY100EL16VCZC TR operates at exceptional speeds, ensuring that it can handle the demands of modern, high-frequency applications.
  • Differential Design: Its differential nature allows the receiver to be less susceptible to common-mode noise, thus improving signal integrity and reducing error rates.
  • Power Efficiency: Despite its high-speed capabilities, the device is designed to be power-efficient, which is vital for reducing overall system power consumption.
  • Temperature Range: The receiver is built to perform reliably across a broad temperature range, making it suitable for use in various environmental conditions.
  • Package Type: The SY100EL16VCZC TR comes in a convenient package, ensuring ease of integration into a wide array of system designs.

Microchip Technology's commitment to quality is evident in the SY100EL16VCZC TR, which undergoes rigorous testing to ensure it meets the high standards expected of industrial-grade components. Whether it's being used in data centers, communication infrastructure, or advanced computing systems, this differential receiver is designed to deliver consistent, high-quality performance.

Overall, the SY100EL16VCZC TR from Microchip Technology is a testament to their expertise in developing products that push the boundaries of speed and efficiency. By choosing this receiver, designers and engineers can be confident that they are incorporating a reliable, high-performing component into their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess