EN
  • EN
  • DE

SY100EL16VAZI-TR

Part No SY100EL16VAZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VAZI TR,SY100EL16VAZI TR,SY100EL16VAZITR,SY100EL16VAZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256453-SY100EL16VAZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VAZI-TR CAD Model

Description

Microchip Technology's SY100EL16VAZI-TR Differential Receiver

The SY100EL16VAZI-TR from Microchip Technology is a high-speed differential receiver designed to provide exceptional performance in signal processing applications. This device is a part of Microchip's precision edge product line, offering a solution for systems requiring ultra-fast and reliable data transmission.

Key Features

  • High-Speed Operation: The SY100EL16VAZI-TR is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed communication protocols and data-intensive applications.
  • Differential Inputs: This receiver is designed with differential inputs that enhance noise immunity and allow for longer cable runs without signal degradation, ensuring data integrity even in electrically noisy environments.
  • PECL Outputs: The device provides Positive Emitter-Coupled Logic (PECL) outputs, offering fast switching times and compatibility with PECL logic levels used in many high-speed systems.
  • Power Supply Range: It operates over a wide power supply range of 3.3V to 5V, providing flexibility in various system designs and ensuring stable operation across different power conditions.
  • Temperature Range: The SY100EL16VAZI-TR is designed to function effectively across an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Package: Available in a compact 8-Pin SOIC package, it is ideal for space-constrained applications where board real estate is at a premium.

Applications

The SY100EL16VAZI-TR is particularly well-suited for use in:

  • Data communication and telecommunication systems
  • High-speed data acquisition and processing
  • Automated test equipment
  • Pulse and signal generators
  • Networking equipment such as routers and switches

As a product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SY100EL16VAZI-TR is backed by a company known for its quality and innovation. Whether you're developing advanced communication hardware or upgrading existing systems, the SY100EL16VAZI-TR offers a blend of speed, reliability, and flexibility that can help take your designs to the next level.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess