EN
  • EN
  • DE

SY100EL16VAZG-TR

Part No SY100EL16VAZG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Differential Receiver IC 8-SOIC
Manufacturer Microchip Technology
Series 100EL
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 100EL16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4127-6, SY100EL16VAZGTR, 576-4127-2, SY100EL16VAZG TR, SY100EL16VAZG TR-ND, 576-4127-1, 1611-SY100EL16VAZG-DKR, SY100EL16VAZGTR-ND, 1611-SY100EL16VAZG-CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898678-SY100EL16VAZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VAZG-TR CAD Model

Description

Microchip Technology's SY100EL16VAZG-TR

The SY100EL16VAZG-TR from Microchip Technology is a high-performance differential receiver with integrated voltage-controlled temperature compensation. This device is designed for use in applications requiring fast and precise signal processing, making it an ideal choice for telecommunications, data communications, and high-speed computing systems.

Key Features

  • Differential Receiver: The SY100EL16VAZG-TR is capable of receiving differential signals, which helps to minimize common-mode noise and enhances signal integrity.
  • High Speed: With a capability to operate at very high speeds, this device is well-suited for applications that require rapid data processing and transmission.
  • Temperature Compensation: The integrated voltage-controlled temperature compensation feature ensures stable performance across a wide range of operating temperatures.
  • Power Supply: It operates with a single 5V power supply, simplifying the power design for systems that use this component.
  • Package: The SY100EL16VAZG-TR comes in a compact, surface-mount package, making it easy to integrate into various circuit designs without taking up excessive space.

Applications

The device's robust design and high-speed capabilities make it a versatile component for various applications, including:

  • High-speed data transmission systems
  • Fiber optic receivers
  • Backplane data communication
  • Automated test equipment
  • High-speed computer interconnects

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL16VAZG-TR is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental regulations on hazardous substances.

In summary, the SY100EL16VAZG-TR from Microchip Technology is a sophisticated differential receiver that offers a combination of speed, precision, and stability, making it a valuable component for any high-performance signal processing application.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1669 $65.0070
65+ $1.7780 $115.5700
105+ $1.7225 $180.8625
140+ $1.6669 $233.3660
180+ $1.6114 $290.0520
240+ $1.4447 $346.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess