EN
  • EN
  • DE

SY100EL12ZI-TR

Part No SY100EL12ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 8SOIC / Buffer, Non-Inverting 1 Element 1 Bit per Element Complementary Output 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Complementary
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL12
Other Names SY100EL12ZI TR,SY100EL12ZI TR,SY100EL12ZITR,SY100EL12ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260246-SY100EL12ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL12ZI-TR CAD Model

Description

Microchip Technology SY100EL12ZI-TR

The SY100EL12ZI-TR from Microchip Technology is a high-speed, low-power differential receiver/translator designed to meet the stringent requirements of today's fast communication protocols. This device is part of Microchip's precision-edge product line, renowned for its exceptional performance and reliability in demanding applications.

Constructed with an advanced, high-speed BiCMOS technology, the SY100EL12ZI-TR is capable of handling clock rates and data streams up to 5 GHz with minimal skew. This makes it an ideal component for use in high-speed data systems such as fiber optic receivers, clock distribution networks, and high-frequency data transmission paths.

The SY100EL12ZI-TR features a differential line receiver with PECL (Positive Emitter Coupled Logic) levels, which ensures compatibility with industry-standard PECL circuits. This translates into easier integration with existing systems and a smoother design process for engineers. The device also boasts a fail-safe feature that ensures a logic high output if inputs are left open, enhancing the reliability of the system it is incorporated into.

One of the notable advantages of the SY100EL12ZI-TR is its wide operating temperature range, from -40°C to +85°C, which allows it to perform reliably in a variety of environmental conditions. This makes it suitable for deployment in industrial and outdoor applications where temperature variations are a concern.

For ease of implementation, the SY100EL12ZI-TR comes in a compact, surface-mount package that is RoHS compliant and lead-free. This packaging not only facilitates efficient use of PCB space but also aligns with modern environmental standards, reducing the ecological footprint of electronic devices.

In summary, the SY100EL12ZI-TR from Microchip Technology is a robust, high-performance differential receiver/translator that offers fast operation, PECL compatibility, and reliability in a wide range of operating conditions. Its advanced features and compact footprint make it a valuable component for engineers looking to optimize their high-speed communication systems.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess