EN
  • EN
  • DE

SY100E457JZ-TR

Part No SY100E457JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 3 X 2:1 28PLCC / Multiplexer 3 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E457
Other Names SY100E457JZ TR,SY100E457JZ TR,SY100E457JZTR,SY100E457JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257029-SY100E457JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E457JZ-TR CAD Model

Description

Microchip Technology's SY100E457JZ-TR: A High-Speed Multiplexer

The SY100E457JZ-TR by Microchip Technology is a robust and high-performance 5V ECL Quad 2:1 Multiplexer that is designed to meet the demands of high-speed data transmission and switching applications. This device is part of Microchip's SY100E series, which is known for its high-speed integrated circuits that operate on a 5V supply voltage.

With its differential PECL inputs and outputs, the SY100E457JZ-TR ensures minimal signal degradation and provides a reliable solution for systems that require fast switching and data routing capabilities. The multiplexer is capable of handling data rates in excess of 3.0Gbps, making it an excellent choice for telecommunications, data communications, and computing applications where speed is of the essence.

The device features an extended 100E VEE range of –4.2V to –5.5V, which allows for better noise margin and system reliability. The internal circuitry is designed to prevent output oscillation on power-up or power-down, which is critical for maintaining the integrity of the data signals during transitions.

The SY100E457JZ-TR comes in a compact 28-lead PLCC package, making it suitable for space-constrained applications. It is also available in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated assembly processes for high-volume production environments.

One of the key features of the SY100E457JZ-TR is its master reset function, which resets all multiplexer flip-flops, ensuring that the outputs are in a known state upon system initialization. This feature is particularly useful in complex digital systems where synchronization is crucial.

For designers and engineers looking for a high-speed multiplexer with reliable performance, the SY100E457JZ-TR by Microchip Technology is a prime candidate. Its combination of speed, performance, and packaging options makes it a versatile component for a wide range of high-speed digital applications.

Overall, the SY100E457JZ-TR is a testament to Microchip Technology's commitment to providing advanced solutions for the rapidly evolving electronics industry, where speed and performance cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess