EN
  • EN
  • DE

SY100E336JZ

Part No SY100E336JZ
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT -5.5V 28PLCC / Transceiver, Non-Inverting 1 Element 3 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 3
Output Type Push-Pull
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E336
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260247-SY100E336JZ
Ultra Librarian 3D Model Ultra Librarian SY100E336JZ CAD Model

Description

The SY100E336JZ from Microchip Technology is a high-performance CMOS monolithic triple differential receiver with ECL differential inputs and TTL outputs. This integrated circuit is designed to meet the stringent requirements of high-speed data communication and signal processing applications.

Key Features

  • High-Speed Operation: The SY100E336JZ operates at exceptional speeds, making it suitable for applications that require rapid data processing and transfer.
  • Triple Differential Receiver: It features three differential receivers, providing the ability to handle multiple data channels simultaneously.
  • ECL Inputs: The Emitter Coupled Logic (ECL) inputs ensure minimal propagation delay and transition times, which is crucial for high-speed operations.
  • TTL Outputs: Transistor-Transistor Logic (TTL) outputs offer compatibility with a wide range of digital devices and allow for easy interfacing with other components in a system.
  • Power Supply: The device typically operates on a 5V power supply, making it compatible with standard power sources in digital systems.
  • Temperature Range: The SY100E336JZ is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SY100E336JZ is versatile and can be used in a variety of applications including, but not limited to:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Digital signal processing (DSP)
  • High-frequency clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100E336JZ is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Customers can trust this product for their critical applications where failure is not an option.

Ordering Information

The SY100E336JZ is available for order directly from Microchip Technology or through their network of authorized distributors. Detailed specifications, datasheets, and additional resources can be found on the Microchip Technology website to help with the selection and design-in process.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess