EN
  • EN
  • DE

SY100E336JZ-TR

Part No SY100E336JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT -5.5V 28PLCC / Transceiver, Non-Inverting 1 Element 3 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 3
Output Type Push-Pull
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E336
Other Names SY100E336JZ TR,SY100E336JZ TR,SY100E336JZTR,SY100E336JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260251-SY100E336JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E336JZ-TR CAD Model

Description

Microchip Technology's SY100E336JZ-TR: A High-Speed Logic Converter

The SY100E336JZ-TR is a versatile and high-performance logic converter produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed to meet the rigorous demands of high-speed data communication and processing applications.

Key Features

  • Technology: The device utilizes advanced high-speed bipolar technology, which is optimized for superior signal integrity and fast switching performance.
  • Voltage Range: It operates over a wide voltage range, accommodating various levels of signal standards and ensuring compatibility with a range of digital systems.
  • Logic Conversion: The SY100E336JZ-TR is adept at converting PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an ideal bridge between different logic families.
  • Speed: With its fast propagation delay and edge rates, this device is well-suited for high-frequency applications that require quick data processing and minimal latency.
  • Temperature Range: The robust design ensures reliable operation over an extended industrial temperature range, making it suitable for harsh environments.
  • Packaging: Offered in a compact surface-mount package, the SY100E336JZ-TR is designed for space-constrained applications while providing ease of integration into existing designs.

Applications

The SY100E336JZ-TR is commonly used in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Test and measurement instruments
  • Server and storage platforms
  • Industrial control and automation systems

Quality and Reliability

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The SY100E336JZ-TR is rigorously tested to ensure it meets these standards, providing designers with confidence in its performance and longevity in their systems.

With its combination of speed, versatility, and reliability, the SY100E336JZ-TR from Microchip Technology is a superior choice for designers looking to bridge different logic standards while maintaining high-speed signal integrity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess