EN
  • EN
  • DE

SY100E336JC

Part No SY100E336JC
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT -5.5V 28PLCC / Transceiver, Non-Inverting 1 Element 3 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100E
Package Bulk
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 3
Output Type Push-Pull
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E336
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260255-SY100E336JC
Ultra Librarian 3D Model Ultra Librarian SY100E336JC CAD Model

Description

Microchip Technology's SY100E336JC: High-Speed Logic Gate IC

The SY100E336JC, a cutting-edge logic gate integrated circuit from Microchip Technology, stands as a testament to the company's commitment to delivering high-performance solutions for advanced digital systems. This device is part of the SY100E series, which is renowned for its high-speed ECL logic family, and is designed to meet the demanding requirements of high-speed computing and data processing applications.

At the core of the SY100E336JC is a triple differential receiver/translator that boasts a remarkable propagation delay, ensuring rapid signal processing to maintain system efficiency. This feature makes it an ideal choice for applications that require quick response times and high data throughput, such as telecommunications infrastructure, high-speed networking equipment, and sophisticated computing systems.

Constructed with precision and reliability in mind, the SY100E336JC comes in a robust 28-pin PLCC (Plastic Leaded Chip Carrier) package. This package type not only facilitates easier mounting on printed circuit boards but also provides a compact footprint, making it suitable for space-constrained designs. The device operates over a wide temperature range, ensuring stable performance even in extreme environments.

The SY100E336JC is designed to interface with ECL, PECL, and NECL systems, providing versatile compatibility with various logic levels. This flexibility simplifies the integration process with existing hardware, allowing for seamless implementation into diverse system architectures. In addition, the device features a fully differential design, which minimizes signal crosstalk and electromagnetic interference, resulting in cleaner signal transmission and improved data integrity.

Microchip Technology's commitment to quality is evident in the SY100E336JC, which is manufactured to the highest standards. Users can expect a reliable and durable component that will consistently perform at the highest levels. Whether it's for high-speed data acquisition, signal processing, or any other application requiring swift and precise logic operations, the SY100E336JC is an excellent choice for designers looking to enhance their systems with a top-tier logic solution.

For more information on the SY100E336JC or to view detailed specifications, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess