EN
  • EN
  • DE

SY100E158JC

Part No SY100E158JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 5-BIT 2:1 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 042969-SY100E158JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E158JC CAD Model

Description

Microchip Technology's SY100E158JC: High-Speed Multiplexer

The SY100E158JC from Microchip Technology is a high-performance, 5V, 8:1 multiplexer that is designed to meet the stringent requirements of high-speed data transmission systems. This device is part of the SY100E series, which is well-known for its robust ECLinPS (ECL in PicoSeconds) technology, ensuring rapid switching speeds and minimal propagation delay.

Constructed with a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the SY100E158JC is engineered for optimal functionality in systems that require fast and reliable data routing. It is particularly suitable for applications in the telecommunication sector, high-speed data acquisition systems, and automatic test equipment where precision and speed are critical.

The multiplexer features a differential 8:1 multiplexer with ECL differential outputs. The selection of the data inputs is controlled by three Select (S0, S1, S2) inputs, while the Enable (EN) input allows users to control the multiplexer's operation, providing an additional layer of functionality. When the Enable input is low, the multiplexer is in a disabled state, and the outputs are effectively off, ensuring that no unwanted signals pass through.

One of the key advantages of the SY100E158JC is its fast propagation delay, which is typically under 500 ps from input to output. This characteristic is essential for maintaining the integrity of high-speed signals and minimizing latency in critical communication pathways. Additionally, the device's ECL outputs can directly drive a double-terminated 50-ohm transmission line, which is common in professional high-speed circuit designs, ensuring signal integrity over long distances.

Furthermore, the SY100E158JC is characterized for operation from -40°C to +85°C, a wide temperature range that allows it to perform reliably in various environmental conditions. The device also features an internal 75KΩ input pulldown resistors and 20KΩ output pull-down resistors, which simplifies the design by eliminating the need for external components.

Overall, the Microchip Technology SY100E158JC is a testament to the company's commitment to providing high-quality, high-speed integrated circuits that meet the evolving demands of modern electronics. Its combination of speed, reliability, and versatility makes it an excellent choice for designers looking to optimize their multiplexing solutions.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6156 $61.7716
26+ $4.6073 $119.7898
39+ $4.4641 $174.0999
54+ $4.3197 $233.2638
70+ $4.1753 $292.2710
93+ $3.7434 $348.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess