EN
  • EN
  • DE

SY100E112JY

Part No SY100E112JY
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 4BIT N-INVERT 28PLCC / Driver 4-CH Inverting/Non-Inverting ECL 28-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Operating Supply Voltage -4.2 V ~ -5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC
Win Source Part Number 795869-SY100E112JY
Popularity Medium
Supply and Demand Status Limited
Family Name SY100E112
Introduction Date May 01, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100E112JY CAD Model

Description

Microchip Technology's SY100E112JY: High-Speed 2:1 Multiplexer

The SY100E112JY from Microchip Technology is a high-performance, single-supply 2:1 multiplexer that is part of the SY100E series, designed to meet the stringent requirements of high-speed data transmission systems. This device is a perfect solution for applications requiring high-speed multiplexing of data signals, offering a maximum frequency of 3GHz with minimal skew and propagation delay.

The SY100E112JY is built using advanced high-speed bipolar technology, which enables it to deliver exceptional performance with a wide voltage range of 4.2V to 5.5V. This makes it a versatile choice for various applications, including automated test equipment, high-speed data acquisition systems, and telecommunications equipment.

Featuring a differential PECL design, the SY100E112JY ensures robust performance in environments with high noise levels. The multiplexer has two selectable single-ended data inputs and a single differential output, which maintains signal integrity while providing high-speed switching. The select input is also single-ended, and the internal circuitry is designed to ensure minimal skew between the select and data paths.

The SY100E112JY comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a space-saving solution without compromising on performance. Additionally, the device is fully compatible with ECL 10K and 100K families, allowing for easy integration into existing systems that utilize ECL logic levels.

Key features of the SY100E112JY include:

  • 3GHz max frequency operation
  • Single supply voltage: 4.2V to 5.5V
  • Internal 75kΩ input pull-down resistors
  • Fully compatible with ECL 10K and 100K logic families
  • Available in a 28-lead PLCC package

Microchip Technology's commitment to quality ensures that the SY100E112JY multiplexer meets the highest standards for reliability and performance, making it an ideal choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess