Product Overview: SY100E107JZ-TR by Microchip Technology
The SY100E107JZ-TR is a high-performance quint differential line receiver designed by Microchip Technology to meet the rigorous demands of high-speed data communication systems. As a part of Microchip's precision-engineered SY100E series, this component is optimized for low power consumption and high data throughput, making it an ideal choice for telecommunications, data processing, and advanced computing applications.
This quint differential line receiver operates at a 5V supply voltage, which ensures compatibility with a wide range of digital systems. It features a typical propagation delay of 1.2ns and a maximum propagation delay of 1.5ns, which allows for rapid and precise data transmission. The high-speed operation is complemented by a minimum input sensitivity of 150mV over the full temperature and voltage range, ensuring reliable performance under varying conditions.
The SY100E107JZ-TR has an ECL (Emitter Coupled Logic) interface, which is known for its high-speed and low-power characteristics. This technology is particularly useful in applications that require fast switching times and minimal power dissipation. With a differential design, the receiver offers excellent noise immunity, which is crucial for maintaining signal integrity in noisy environments or over long distances.
The product comes in a compact 32-lead LQFP (Low-profile Quad Flat Package) that is surface-mountable, making it suitable for use in densely packed PCBs (Printed Circuit Boards). It is also available in tape and reel packaging, designated by the "-TR" suffix, which facilitates automated assembly processes for high-volume production.
Microchip Technology has designed the SY100E107JZ-TR to be fully compatible with PECL (Positive Emitter Coupled Logic) levels, allowing for seamless integration into existing systems without the need for level shifting. This flexibility, combined with its robust performance, makes the SY100E107JZ-TR a versatile and reliable solution for designers looking to enhance their high-speed digital systems.
Key Features:
- Quint differential line receiver
- 5V supply voltage
- Typical propagation delay: 1.2ns
- Maximum propagation delay: 1.5ns
- Minimum input sensitivity: 150mV
- ECL interface compatibility
- 32-lead LQFP package
- PECL level compatibility
- Tape and reel packaging for automated assembly