EN
  • EN
  • DE

SY100E104JC

Part No SY100E104JC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description QUINT 2-INPUT AND/NAND GATE | IC GATE AND/NAND QUINT2IN 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type AND/NAND Gate
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E104
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262788-SY100E104JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E104JC CAD Model

Description

Microchip Technology's SY100E104JC: A High-Performance Quad TTL-to-ECL Translator

The SY100E104JC from Microchip Technology is a state-of-the-art integrated circuit designed for high-speed digital applications. This device is part of the high-performance ECLinPS MAX™ family, providing reliable translation from TTL logic levels to ECL logic levels. The SY100E104JC is a quad translator, featuring four independent channels that facilitate the seamless conversion of digital signals.

Constructed with advanced silicon-gate CMOS technology, the SY100E104JC offers a robust solution for systems requiring high-speed signal processing. Its design ensures minimal propagation delay, which is crucial for synchronous communication and high-frequency operations. Operating over a wide voltage range, this translator is versatile and can be integrated into various digital systems without the need for complex power management.

The device comes in a compact 28-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications while providing excellent thermal performance. The SY100E104JC is characterized for operation from -40°C to +85°C, ensuring reliability and performance stability across a broad range of environmental conditions.

Key features of the SY100E104JC include:

  • Four independent TTL-to-ECL translation channels
  • Extended 100E VEE range of -4.2V to -5.5V
  • Asynchronous Master Reset
  • 50ps output-to-output skew
  • Synchronous OE/Disable function
  • Internal input pull-down resistors
  • Available in 28-pin PLCC package

The SY100E104JC is ideal for high-speed digital systems such as telecommunication infrastructure, data communication networks, and test equipment. Its ability to handle fast signal transitions with low skew makes it an excellent choice for clock distribution circuits, where maintaining signal integrity is paramount.

Microchip Technology's commitment to quality and performance is evident in the SY100E104JC. With its advanced features and reliable operation, this TTL-to-ECL translator is a critical component for designers looking to bridge the gap between TTL and ECL logic families in their high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess