EN
  • EN
  • DE

SST85LD1001K-60-PC

Part No SST85LD1001K-60-PC
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 342513-SST85LD1001K-60-PC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST85LD1001K-60-PC CAD Model

Description

The SST85LD1001K-60-PC from Microchip Technology is a state-of-the-art flash memory device designed to meet the high-performance requirements of a wide range of applications. This advanced product is part of Microchip's SuperFlash® technology line, which is renowned for its reliability, high endurance, and low power consumption.

Key Features

  • Memory Size: The device comes with a substantial 1 Mbit of storage capacity, which is ideal for storing firmware, parameter sets, or any other data that requires fast and reliable non-volatile memory.
  • Interface Type: It is equipped with a Parallel interface, ensuring quick data transfer rates and easy integration with a variety of microcontrollers and processors.
  • Speed: With an access time of 60 ns, the SST85LD1001K-60-PC offers high-speed operation, making it suitable for applications that require rapid access to stored data.
  • Supply Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems and allowing for flexible usage in different power environments.
  • Package / Case: The device is packaged in a 32-LD PLCC (Plastic Leaded Chip Carrier) format, which provides a robust and reliable housing for the memory chip.
  • Temperature Range: It is designed to operate within a temperature range of 0°C to 70°C, ensuring stable performance across various environmental conditions.

Applications

The SST85LD1001K-60-PC is versatile and can be used in a variety of sectors including consumer electronics, industrial control systems, automotive electronics, and telecommunications. Its durability and fast access times make it particularly suitable for applications such as:

  • Embedded systems
  • Boot memory for computers and servers
  • Networking hardware, such as routers and switches
  • Instrumentation and industrial controls

Whether you're developing a sophisticated industrial control system or a high-performance consumer electronic device, the SST85LD1001K-60-PC from Microchip Technology provides the reliability and efficiency you need to ensure your product operates at its best.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 702 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess