EN
  • EN
  • DE

SST55LD019C-45-C-TQW

Part No SST55LD019C-45-C-TQW
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 004537-SST55LD019C-45-C-TQW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST55LD019C-45-C-TQW CAD Model

Description

Microchip Technology SST55LD019C-45-C-TQW

The SST55LD019C-45-C-TQW is a high-performance, CMOS SuperFlash® memory component designed by Microchip Technology. This non-volatile memory device offers a storage capacity of 1 Mbit and utilizes a parallel interface for fast read and write operations. Its robust design and reliability make it an ideal choice for a wide range of applications where data integrity and retention are critical.

Featuring a 45 ns access time, the SST55LD019C-45-C-TQW ensures quick retrieval of data, which is essential for high-speed microprocessor systems. The memory is organized as 64K x16, allowing for efficient data management and easy integration into 16-bit systems. This product comes in a 48-lead TSOP (Thin Small Outline Package) form factor, denoted by the 'TQW' suffix, which provides a space-saving footprint on printed circuit boards.

One of the key attributes of the SST55LD019C-45-C-TQW is its SuperFlash® technology, which is known for its low power consumption and excellent endurance. The device supports a wide operating voltage range, typically from 2.7V to 3.6V, making it versatile for various power environments. Additionally, it has a high reliability with a minimum of 100,000 erase/write cycles and a data retention of at least 100 years, ensuring the safety and longevity of the stored data.

The SST55LD019C-45-C-TQW also boasts a sector-erase capability, which allows for flexible data management and updates without the need to erase the entire memory. This is particularly useful for applications that require frequent code or data changes. The chip's write protection features further enhance data security, preventing accidental overwrites or corruption.

Overall, the Microchip Technology SST55LD019C-45-C-TQW SuperFlash® memory device is a reliable and efficient solution for embedded systems requiring fast access, durability, and a high level of data integrity. Its advanced features and proven technology make it a top choice for designers and engineers in industries ranging from automotive to consumer electronics, telecommunications, and beyond.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess