The SST55LD019B-45-C-BWE is a cutting-edge memory solution from Microchip Technology, designed to meet the rigorous demands of high-performance computing systems. As a part of Microchip's renowned SuperFlash® product line, this device offers exceptional reliability, durability, and the fastest write speeds available in the industry.
Key Features
- Memory Capacity: The device boasts a substantial 2 Mbit (256K x 8) of memory, providing ample space for firmware storage, boot code, or data logging applications.
- Access Time: With an access time of 45 ns, it ensures quick data retrieval, leading to improved overall system speed and responsiveness.
- Operating Temperature: The SST55LD019B-45-C-BWE is designed to operate over an industrial temperature range, from -40°C to +85°C, making it suitable for use in harsh environments.
- Interface: It features a parallel interface for simple integration into a wide range of applications without the need for complex serial communication protocols.
- Endurance: The device offers excellent endurance with at least 100,000 erase/write cycles, ensuring long-term reliability for applications that require frequent data updates.
- Data Retention: Data retention is rated for a minimum of 100 years, providing a stable and reliable storage solution over an extended period.
- Package: Encased in a 32-pin TSOP package, the SST55LD019B-45-C-BWE is designed for easy mounting on printed circuit boards with a minimal footprint.
Applications
The versatility of the SST55LD019B-45-C-BWE makes it an ideal choice for a variety of applications, including industrial control systems, automotive electronics, networking equipment, and any other system that requires reliable, non-volatile memory. Its robust design and fast access time ensure optimal performance in mission-critical applications where data integrity and system uptime are paramount.