EN
  • EN
  • DE

ST72334T1/NYC/TR

Part No ST72334T1/NYC/TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343747-ST72334T1/NYC/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72334T1/NYC/TR CAD Model

Description

ST72334T1/NYC/TR Microcontroller Overview

The ST72334T1/NYC/TR is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require efficient control and processing capabilities. This microcontroller is part of the ST7 family, which is renowned for its high performance and reliability in embedded systems.

Key Features

  • Core: The ST72334T1/NYC/TR operates with a high-performance 8-bit CPU, offering a maximum clock frequency of 8 MHz. This provides a solid balance between processing power and energy efficiency, making it suitable for both industrial and consumer applications.
  • Memory: It comes equipped with 8KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, 384 bytes of RAM are included for temporary data storage and efficient operation.
  • I/O Ports: The microcontroller features 28/32 multifunctional bidirectional I/O lines, which are highly configurable to suit various application needs, from simple tasks to complex operations.
  • Timers: There are three timers available: one 16-bit timer, which can be used for accurate event timing and interval measurement, and two 8-bit timers, suitable for tasks like PWM generation and time-based control.
  • Communication Interfaces: To facilitate communication with other devices, the ST72334T1/NYC/TR includes an SPI interface and an I²C interface, allowing for easy integration into a larger system or network.
  • Analog-to-Digital Converter (ADC): With its 10-bit ADC, this microcontroller can process analog signals, making it ideal for sensor-based applications that require precise measurement and monitoring.
  • Package: The device is available in a compact TQFP32 package, which is conducive to space-constrained applications while still providing sufficient I/O options.

Applications

The ST72334T1/NYC/TR microcontroller is well-suited for a variety of applications, including but not limited to automotive systems, home appliances, industrial controls, and embedded systems that demand reliable and consistent performance. Its robust feature set ensures that it can meet the requirements of even the most demanding tasks.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST72334T1/NYC/TR microcontroller is manufactured to stringent standards, ensuring both durability and longevity in all types of operating conditions. Customers can trust this microcontroller to perform reliably over its intended lifespan, even in challenging environments.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess