Microchip Technology SST55LD017C-40-C-TQW Overview
The SST55LD017C-40-C-TQW is a high-performance, CMOS SuperFlash® EEPROM manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory chip is designed to offer fast read and write capabilities, low power consumption, and a high level of reliability, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.
Key Features
- Memory Size: The device offers a substantial 17Mb of storage capacity, which is ample space for storing firmware, configuration parameters, or any other data that needs to be preserved across power cycles.
- Interface Type: It utilizes a parallel interface for communication, providing a straightforward and high-speed connection to microcontrollers and processors.
- Access Time: With an access time of 40ns, the SST55LD017C-40-C-TQW ensures quick data retrieval, contributing to the overall system performance.
- Package / Case: The device comes in a 48-LBGA (Lead Ball Grid Array) package, offering a compact footprint and robust physical connection for printed circuit boards.
- Operating Temperature: It is designed to operate reliably over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in harsh environments.
- Supply Voltage: The EEPROM operates at a nominal supply voltage, accommodating common system power rails.
- Endurance: Microchip's SuperFlash® technology provides high endurance with a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan.
- Data Retention: It offers excellent data retention, with the data being preserved for a minimum of 100 years, which is vital for applications where long-term data integrity is critical.
Applications
The versatility of the SST55LD017C-40-C-TQW allows it to be used in a variety of applications such as:
- Automotive electronics, including engine control units and infotainment systems
- Industrial control systems, where long-term data retention and reliability are essential
- Telecommunication infrastructure, for storing firmware and configuration data
- Consumer electronics, such as smart appliances and gaming devices
Microchip's SST55LD017C-40-C-TQW EEPROM is a testament to their commitment to providing advanced solutions that meet the needs of modern electronic systems. Its robust design, combined with high storage capacity and performance, make it a valuable component in any application requiring non-volatile memory storage.