EN
  • EN
  • DE

SST55LD017A-40-C-TQW

Part No SST55LD017A-40-C-TQW
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 004527-SST55LD017A-40-C-TQW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST55LD017A-40-C-TQW CAD Model

Description

Microchip Technology's SST55LD017A-40-C-TQW Flash Memory

The SST55LD017A-40-C-TQW is a high-performance, CMOS Multi-Purpose Flash Plus (MPF+) memory chip produced by the renowned Microchip Technology. This non-volatile memory device offers a substantial 16-Mbit storage capacity, making it an ideal solution for a wide range of applications that require reliable data retention without the need for a constant power supply.

Designed with a focus on versatility, the SST55LD017A-40-C-TQW operates at a standard temperature range, ensuring functionality across various environmental conditions. Its 40 MHz clock frequency allows for swift data access, which is essential for applications that demand quick read and write operations. The device comes in a compact 48-LBGA (Lead Ball Grid Array) package, which is well-suited for space-constrained applications.

One of the key features of this flash memory is its compatibility with the SPI (Serial Peripheral Interface) bus, which guarantees easy integration into existing systems with minimal hardware modifications. This interface provides a simple yet robust communication protocol between the memory chip and microcontrollers or processors.

The SST55LD017A-40-C-TQW is designed for reliability, with built-in features such as sector erase and block erase functions, which allow for efficient memory management and longevity of the device. Additionally, the chip supports Auto Address Increment (AAI) programming, reducing the overall programming time and simplifying the process of writing data to the memory.

Microchip Technology's commitment to quality is evident in the SST55LD017A-40-C-TQW, which is manufactured to meet the high standards expected by the industry. This flash memory is an excellent choice for a broad spectrum of applications, including embedded systems, digital devices, and Internet of Things (IoT) products, where dependable and persistent storage is paramount.

In conclusion, the SST55LD017A-40-C-TQW from Microchip Technology is a robust, high-capacity flash memory solution that offers both performance and reliability, making it a top choice for designers and engineers in need of efficient data storage capabilities.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess