EN
  • EN
  • DE

SST49LF030A-33-4C-NH

Part No SST49LF030A-33-4C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193654-SST49LF030A-33-4C-NH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST49LF030A-33-4C-NH CAD Model

Description

Microchip Technology SST49LF030A-33-4C-NH

The SST49LF030A-33-4C-NH is a high-quality flash memory device from Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This flash memory chip is designed to offer a reliable and flexible storage solution for a wide range of applications, including embedded systems, computing, and telecommunications.

With a memory size of 3 Megabits (Mb), the SST49LF030A-33-4C-NH provides ample space for firmware storage, boot code, and other critical data that require non-volatile memory. It operates at a standard voltage of 3.3V, making it compatible with many existing designs and power supplies.

The device features a 33 MHz read frequency, ensuring fast access to stored data, which is crucial for applications that require high-speed data retrieval. The package type is PLCC (Plastic Leaded Chip Carrier), with 32 pins in total. This package is known for its durability and ease of handling during the manufacturing process.

One of the key benefits of the SST49LF030A-33-4C-NH is its support for LPC (Low Pin Count) interface, which is designed to minimize the number of pins required for connecting to the rest of the system, thereby reducing costs and simplifying the design. This makes it an ideal choice for systems where board space is at a premium.

Furthermore, the SST49LF030A-33-4C-NH is designed for simple integration into various systems without the need for complex programming voltages or sequences. It supports both parallel and serial programming modes, providing flexibility for system designers.

The robustness of the SST49LF030A-33-4C-NH is evident in its wide operating temperature range, which ensures that it can function reliably in environments with varying temperature conditions. This feature is particularly important for industrial and automotive applications where extreme temperatures are common.

In summary, the SST49LF030A-33-4C-NH from Microchip Technology is a versatile and reliable flash memory device that offers excellent performance, ease of integration, and durability for a wide array of applications.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess