EN
  • EN
  • DE

SST49LF016C-33-4C-EIE

Part No SST49LF016C-33-4C-EIE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 33MHZ 40TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Max Frequency 33MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-TSOP
Win Source Part Number 030941-SST49LF016C-33-4C-EIE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST49LF016C-33-4C-EIE CAD Model

Description

The SST49LF016C-33-4C-EIE is a high-performance flash memory device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the 49LF Series, which is known for its reliability and efficiency in storing and retrieving data. The device offers a storage capacity of 16 Mbit, which is ideal for applications requiring a moderate amount of non-volatile memory.

Key Features

  • Memory Size: 16 Mbit (2MB)
  • Memory Organization: 1M x 16-bit
  • Speed: 33 MHz
  • Interface Type: Parallel
  • Voltage - Supply: 2.7V ~ 3.6V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Package / Case: 48-LBGA

Designed for high-speed operation, the SST49LF016C-33-4C-EIE operates at a frequency of 33 MHz, making it suitable for applications that require fast data access. Its parallel interface ensures a straightforward connection to microcontrollers and other digital circuits, simplifying the system design process.

This flash memory chip is designed to work within a supply voltage range of 2.7V to 3.6V, which provides flexibility for use in various electronic systems. Its low power consumption makes it an excellent choice for battery-operated devices.

The SST49LF016C-33-4C-EIE is encapsulated in a 48-LBGA (Lead Ball Grid Array) package, which offers a compact footprint and excellent thermal performance. This packaging is well-suited for space-constrained applications.

With its wide operating temperature range of -40°C to 85°C, this flash memory chip can reliably operate in extreme environments, making it ideal for industrial and automotive applications that are exposed to harsh conditions.

In conclusion, the SST49LF016C-33-4C-EIE from Microchip Technology is a robust and versatile flash memory solution that provides reliable storage and fast access times, suitable for a wide range of applications. Its durability, coupled with Microchip's reputation for quality, makes it a smart choice for developers looking to integrate non-volatile memory into their designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5456 $60.3648
19+ $6.1920 $117.6480
29+ $5.9979 $173.9391
40+ $5.8050 $232.2000
52+ $5.6110 $291.7720
69+ $5.0312 $347.1528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess